POWER CONN, PLUG, 4POS, 2ROW, SOLDER; No. of Contacts:4Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
CONNECTOR, PLUG (CABLE CLAMP TOP)
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 72K2012 | 70111209 |
| Product Name | Power Conn, Plug, 4Pos, 2Row, Solder; No. Of Contacts Molex | CONNECTOR, PLUG (CABLE CLAMP TOP) |
| Gender | Male / Plug |