Molex Power Conn, Plug, 8Pos, 2Row, Solder; No. Of Contacts Molex 38331-1408

Description
POWER CONN, PLUG, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Description
POWER CONN, PLUG, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Plug, 8Pos, 2Row, Solder; No. Of Contacts Molex - 25M2900 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 8Pos, 2Row, Solder; No. Of Contacts Molex
25M2900
Power Conn, Plug, 8Pos, 2Row, Solder; No. Of Contacts Molex 25M2900
POWER CONN, PLUG, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

POWER CONN, PLUG, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M2900
Product Name Power Conn, Plug, 8Pos, 2Row, Solder; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - NECC-L2G4-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details