Molex Power Conn, Rcpt, 12Pos, Panel; No. Of Contacts Molex 38330-6112

Description
POWER CONN, RCPT, 12POS, PANEL; No. of Contacts:12Contacts; Product Range:Beau 38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 12POS, PANEL; No. of Contacts:12Contacts; Product Range:Beau 38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 12Pos, Panel; No. Of Contacts Molex - 64J7779 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 12Pos, Panel; No. Of Contacts Molex
64J7779
Power Conn, Rcpt, 12Pos, Panel; No. Of Contacts Molex 64J7779
POWER CONN, RCPT, 12POS, PANEL; No. of Contacts:12Contacts; Product Range:Beau 38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 12POS, PANEL; No. of Contacts:12Contacts; Product Range:Beau 38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64J7779
Product Name Power Conn, Rcpt, 12Pos, Panel; No. Of Contacts Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products