Molex Power Conn, Rcpt, 8Pos, Panel; No. Of Contacts Molex 38330-1908

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Conn, Rcpt, 8Pos, Panel; No. Of Contacts Molex - 25M2889 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 8Pos, Panel; No. Of Contacts Molex
25M2889
Power Conn, Rcpt, 8Pos, Panel; No. Of Contacts Molex 25M2889
POWER CONN, RCPT, 8POS, PANEL; No. of Contacts:8Contacts; Product Range:Beau 38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:2Rows RoHS Compliant: Yes

POWER CONN, RCPT, 8POS, PANEL; No. of Contacts:8Contacts; Product Range:Beau 38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38330-1908 25M2889
Product Name Power Conn, Rcpt, 8Pos, Panel; No. Of Contacts Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details