Molex Power Conn, Rcpt, 8Pos, 2Row, Solder; No. Of Contacts Molex 38330-0508

Description
POWER CONN, RCPT, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 8Pos, 2Row, Solder; No. Of Contacts Molex - 72K2010 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 8Pos, 2Row, Solder; No. Of Contacts Molex
72K2010
Power Conn, Rcpt, 8Pos, 2Row, Solder; No. Of Contacts Molex 72K2010
POWER CONN, RCPT, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR, SOCKET W/ANGLE BRACKETS sameas S-3308-AB - 70111225 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SOCKET W/ANGLE BRACKETS sameas S-3308-AB
70111225
CONNECTOR, SOCKET W/ANGLE BRACKETS sameas S-3308-AB 70111225
CONNECTOR, SOCKET W/ANGLE BRACKETS sameas S-3308-AB

CONNECTOR, SOCKET W/ANGLE BRACKETS sameas S-3308-AB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 72K2010 70111225
Product Name Power Conn, Rcpt, 8Pos, 2Row, Solder; No. Of Contacts Molex CONNECTOR, SOCKET W/ANGLE BRACKETS sameas S-3308-AB
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products