POWER CONN, RCPT, 3POS, 2ROW, SOLDER; No. of Contacts:3Contacts; Product Range:38330 Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
CONNECTOR, SOCKET W/ANGLE BRACKETS
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 72K2009 | 70111217 |
| Product Name | Power Conn, Rcpt, 3Pos, 2Row, Solder; No. Of Contacts Molex | CONNECTOR, SOCKET W/ANGLE BRACKETS |
| Termination | Solder |