Molex Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Molex 38211-0110

Description
TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Molex - 72K1998 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Molex
72K1998
Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Molex 72K1998
TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Supplier's Site
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc,10 position - 70111161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc,10 position
70111161
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc,10 position 70111161
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc,10 position

Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc,10 position

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 72K1998 70111161
Product Name Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Molex Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc,10 position
North American 18 to 10 AWG
Voltage Rating 300 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data