Molex Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position 38211-0108

Description
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position
Description
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position

Suppliers

Company
Product
Description
Supplier Links
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position - 70111159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position
70111159
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position 70111159
Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position

Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position

Supplier's Site
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Molex - 72K1997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Molex
72K1997
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Molex 72K1997
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 70111159 72K1997
Product Name Double Row Terminal Strp, Series 21000CB, 30 amp, Clsd Bk Construc.,8 position Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Terminal Block Type Dual level
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers