Molex Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex 38211-0106

Description
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex - 14F2314 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex
14F2314
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex 14F2314
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Supplier's Site
Double Row Terminal strp, Series 21000CB, 30 amp, Clsd bk Construc., 6 position - 70111158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal strp, Series 21000CB, 30 amp, Clsd bk Construc., 6 position
70111158
Double Row Terminal strp, Series 21000CB, 30 amp, Clsd bk Construc., 6 position 70111158
Double Row Terminal strp, Series 21000CB, 30 amp, Clsd bk Construc., 6 position

Double Row Terminal strp, Series 21000CB, 30 amp, Clsd bk Construc., 6 position

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 14F2314 70111158
Product Name Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex Double Row Terminal strp, Series 21000CB, 30 amp, Clsd bk Construc., 6 position
North American 18 to 10 AWG
Voltage Rating 300 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.057 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details