Molex Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Molex 38211-0103

Description
TERMINAL BLOCK, BARRIER, 3POS, 10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 3POS, 10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Molex - 72K1994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Molex
72K1994
Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Molex 72K1994
TERMINAL BLOCK, BARRIER, 3POS, 10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 10AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14.29mm; Rated Current:30A; Rated Voltage:300V; Product Range:38211 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72K1994
Product Name Terminal Block, Barrier, 3Pos, 10Awg; No. Of Rows Molex
North American 18 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.162 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details