Molex Standard Terminal Block; Product Range Molex 38210-0118

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Standard Terminal Block; Product Range Molex - 25M2860 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
25M2860
Standard Terminal Block; Product Range Molex 25M2860
STANDARD TERMINAL BLOCK; Product Range:38210 Series; No. of Contacts:18Contacts; Pitch Spacing:14.29mm; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Product Range:38210 Series; No. of Contacts:18Contacts; Pitch Spacing:14.29mm; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38210-0118 25M2860
Product Name Standard Terminal Block; Product Range Molex
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details