Molex Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position 38210-0104

Description
Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position
Datasheet
Description
Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position - 70111137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position
70111137
Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position 70111137
Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position

Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position

Supplier's Site
Terminal Block, 4Pos; Product Range Molex - 73H1008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4Pos; Product Range Molex
73H1008
Terminal Block, 4Pos; Product Range Molex 73H1008
TERMINAL BLOCK, 4POS; Product Range:38210 Series; No. of Contacts:4Contacts; Pitch Spacing:14.29mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, 4POS; Product Range:38210 Series; No. of Contacts:4Contacts; Pitch Spacing:14.29mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 70111137 73H1008
Product Name Double Row Terminal Strip, Series 21000, 30 amp, open back, 4 position Terminal Block, 4Pos; Product Range Molex
Mounting Options Terminal Strip Panel Mount; Panel Mount
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Dual level
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details