Molex Terminal Blocks - Terminal Blocks - Jumpers - 380020185 380020185

Description
Manufacturer: Molex, LLC Win Source Part Number: 1118007-380020185 Type: Barrier Block Number of Positions: 2 Pitch: 0.375" (9.53mm) Contact Finish: Nickel For Use With/Related Products: Barrier Blocks Style: Over Barrier, Ring Tongue Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1118007-380020185 Type: Barrier Block Number of Positions: 2 Pitch: 0.375" (9.53mm) Contact Finish: Nickel For Use With/Related Products: Barrier Blocks Style: Over Barrier, Ring Tongue Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Terminal Blocks - Jumpers - 380020185 - 1118007-380020185 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Terminal Blocks - Jumpers - 380020185
1118007-380020185
Terminal Blocks - Terminal Blocks - Jumpers - 380020185 1118007-380020185
Manufacturer: Molex, LLC Win Source Part Number: 1118007-380020185 Type: Barrier Block Number of Positions: 2 Pitch: 0.375" (9.53mm) Contact Finish: Nickel For Use With/Related Products: Barrier Blocks Style: Over Barrier, Ring Tongue Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1118007-380020185
Type: Barrier Block
Number of Positions: 2
Pitch: 0.375" (9.53mm)
Contact Finish: Nickel
For Use With/Related Products: Barrier Blocks
Style: Over Barrier, Ring Tongue
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1118007-380020185
Product Name Terminal Blocks - Terminal Blocks - Jumpers - 380020185
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 1000962 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details