Molex Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex 38002-0406

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex - 25M2780 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex
25M2780
Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex 25M2780
MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38002-0406 25M2780
Product Name Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details