Molex Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex 38002-0266

Description
MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex - 65K8730 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex
65K8730
Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex 65K8730
MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65K8730
Product Name Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details