MALE QUICK DISCONNECT, 6.35MM X 0.8MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 29B1108 |
| Product Name | Male Quick Disconnect, 6.35Mm X 0.8Mm; Product Range Molex |