MALE QUICK DISCONNECT, 4.83MM X 0.51MM; Product Range:38002 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.83mm x 0.51mm; Tab Size - Imperial:0.19" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25M2748 |
| Product Name | Male Quick Disconnect, 4.83Mm X 0.51Mm; Product Range Molex |