Molex Male Quick Disconnect, 4.75Mm X 0.51Mm; Product Range Molex 38002-0039

Description
MALE QUICK DISCONNECT, 4.75MM X 0.51MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Description
MALE QUICK DISCONNECT, 4.75MM X 0.51MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Male Quick Disconnect, 4.75Mm X 0.51Mm; Product Range Molex - 25M2743 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 4.75Mm X 0.51Mm; Product Range Molex
25M2743
Male Quick Disconnect, 4.75Mm X 0.51Mm; Product Range Molex 25M2743
MALE QUICK DISCONNECT, 4.75MM X 0.51MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

MALE QUICK DISCONNECT, 4.75MM X 0.51MM; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M2743
Product Name Male Quick Disconnect, 4.75Mm X 0.51Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details