Connector
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 254 4455 Series; Gender:ReceptacleRoH
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 38-00-1335 | 2965117P | 2965117 | 26M7264 |
| Product Name | PCB Sockets | PCB Sockets | Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Termination | Solder | Solder |