Molex DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR 36924-0303

Description
DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR
Request a Quote Datasheet
Description
DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR - 36924-0303 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR
36924-0303
DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR 36924-0303
DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR

DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR

Buy Now
Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex - 41AH7760 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex
41AH7760
Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex 41AH7760
CABLE ASSY, 3P MINI-FIT RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:3Positions ; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 3P MINI-FIT RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:3Positions; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36924-0303 41AH7760
Product Name DISCR WIR ASSY 3 CKT 300MM MINIFIT-SR Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details