Molex DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR 36924-0301

Description
DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR
Request a Quote Datasheet
Description
DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR - 36924-0301 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR
36924-0301
DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR 36924-0301
DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR

DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR

Buy Now
Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex - 41AH7759 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
41AH7759
Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 41AH7759
CABLE ASSY, 3P MINI-FIT RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:3Positions ; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

CABLE ASSY, 3P MINI-FIT RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:3Positions; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36924-0301 41AH7759
Product Name DISCR WIR ASSY 3 CKT 150MM MINIFIT-SR Cable Assy, 3P Mini-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details