Molex DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR 36924-0210

Description
DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR
Request a Quote Datasheet
Description
DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR - 36924-0210 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR
36924-0210
DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR 36924-0210
DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR

DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR

Buy Now
Cable Assy, 2P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 41AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
41AH7758
Cable Assy, 2P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 41AH7758
CABLE ASSY, 2P MINI-FIT RCPT-RCPT, 3.3FT; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:2Positions ; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:1m RoHS Compliant: Yes

CABLE ASSY, 2P MINI-FIT RCPT-RCPT, 3.3FT; Connector to Connector:Mini-Fit SR TPA Receptacle to Mini-Fit SR TPA Receptacle; No. of Positions:2Positions; Connector Pitch:10mm; No. of Rows:1 Row; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36924-0210 41AH7758
Product Name DISCR WIR ASSY 2 CKT 1000MM MINIFIT-SR Cable Assy, 2P Mini-Fit Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details