MOLEX
36923-2003 -- IGRID 20 CIRCUIT 300MM MOLEX
Molex
Igrid 20 Circuit 300Mm Molex
36923-2003
Description
IGRID 20 CIRCUIT 300MM
Description
IGRID 20 CIRCUIT 300MM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AH2599 |
|
Product Name
|
Igrid 20 Circuit 300Mm Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers