MOLEX
36923-1605 -- IGRID 16 CIRCUIT 450MM MOLEX
Molex
Igrid 16 Circuit 450Mm Molex
36923-1605
Description
IGRID 16 CIRCUIT 450MM
Description
IGRID 16 CIRCUIT 450MM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AH2591 |
|
Product Name
|
Igrid 16 Circuit 450Mm Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers