MOLEX
36923-1402 -- IGRID 14 CIRCUIT 150MM MOLEX
Molex
Igrid 14 Circuit 150Mm Molex
36923-1402
Description
IGRID 14 CIRCUIT 150MM
Description
IGRID 14 CIRCUIT 150MM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AH2583 |
|
Product Name
|
Igrid 14 Circuit 150Mm Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details