MOLEX
36923-1205 -- IGRID 12 CIRCUIT 450MM MOLEX
Molex
Igrid 12 Circuit 450Mm Molex
36923-1205
Description
IGRID 12 CIRCUIT 450MM
Description
IGRID 12 CIRCUIT 450MM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AH2579 |
|
Product Name
|
Igrid 12 Circuit 450Mm Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details