Molex Cable Assy, 8P Wtb Hermaphroditic, 17.7; Connector To Connector Molex 36922-0805

Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Wtb Hermaphroditic, 17.7; Connector To Connector Molex - 42AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Wtb Hermaphroditic, 17.7; Connector To Connector Molex
42AH2567
Cable Assy, 8P Wtb Hermaphroditic, 17.7; Connector To Connector Molex 42AH2567
CABLE ASSY, 8P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

CABLE ASSY, 8P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2567
Product Name Cable Assy, 8P Wtb Hermaphroditic, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details