Molex Cable Assy, 8P Wtb Hermaphroditic, 11.8; Connector To Connector Molex 36922-0803

Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Wtb Hermaphroditic, 11.8; Connector To Connector Molex - 42AH2566 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Wtb Hermaphroditic, 11.8; Connector To Connector Molex
42AH2566
Cable Assy, 8P Wtb Hermaphroditic, 11.8; Connector To Connector Molex 42AH2566
CABLE ASSY, 8P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 8P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2566
Product Name Cable Assy, 8P Wtb Hermaphroditic, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details