Molex Cable Assy, 8P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 36922-0802

Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Wtb Hermaphroditic, 5.9; Connector To Connector Molex - 42AH2565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
42AH2565
Cable Assy, 8P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 42AH2565
CABLE ASSY, 8P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

CABLE ASSY, 8P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2565
Product Name Cable Assy, 8P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details