Molex Cable Assy, 8P Wtb Hermaphroditic, 3.9; Connector To Connector Molex 36922-0801

Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Wtb Hermaphroditic, 3.9; Connector To Connector Molex - 42AH2564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Wtb Hermaphroditic, 3.9; Connector To Connector Molex
42AH2564
Cable Assy, 8P Wtb Hermaphroditic, 3.9; Connector To Connector Molex 42AH2564
CABLE ASSY, 8P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

CABLE ASSY, 8P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2564
Product Name Cable Assy, 8P Wtb Hermaphroditic, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details