Molex Cable Assy, 8P Wtb Hermaphroditic, 2; Connector To Connector Molex 36922-0800

Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Wtb Hermaphroditic, 2; Connector To Connector Molex - 42AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Wtb Hermaphroditic, 2; Connector To Connector Molex
42AH2563
Cable Assy, 8P Wtb Hermaphroditic, 2; Connector To Connector Molex 42AH2563
CABLE ASSY, 8P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

CABLE ASSY, 8P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2563
Product Name Cable Assy, 8P Wtb Hermaphroditic, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details