Molex Cable Assy, 6P Wtb Hermaphroditic, 23.6; Connector To Connector Molex 36922-0606

Description
CABLE ASSY, 6P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Wtb Hermaphroditic, 23.6; Connector To Connector Molex - 42AH2562 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Wtb Hermaphroditic, 23.6; Connector To Connector Molex
42AH2562
Cable Assy, 6P Wtb Hermaphroditic, 23.6; Connector To Connector Molex 42AH2562
CABLE ASSY, 6P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

CABLE ASSY, 6P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2562
Product Name Cable Assy, 6P Wtb Hermaphroditic, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details