Molex Cable Assy, 6P Wtb Hermaphroditic, 2; Connector To Connector Molex 36922-0600

Description
CABLE ASSY, 6P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Wtb Hermaphroditic, 2; Connector To Connector Molex - 42AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Wtb Hermaphroditic, 2; Connector To Connector Molex
42AH2557
Cable Assy, 6P Wtb Hermaphroditic, 2; Connector To Connector Molex 42AH2557
CABLE ASSY, 6P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

CABLE ASSY, 6P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2557
Product Name Cable Assy, 6P Wtb Hermaphroditic, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-7.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details