Molex Cable Assy, 5P Wtb Hermaphroditic, 11.8; Connector To Connector Molex 36922-0503

Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Wtb Hermaphroditic, 11.8; Connector To Connector Molex - 42AH2554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Wtb Hermaphroditic, 11.8; Connector To Connector Molex
42AH2554
Cable Assy, 5P Wtb Hermaphroditic, 11.8; Connector To Connector Molex 42AH2554
CABLE ASSY, 5P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 5P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2554
Product Name Cable Assy, 5P Wtb Hermaphroditic, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details