Molex Cable Assy, 5P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 36922-0502

Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Wtb Hermaphroditic, 5.9; Connector To Connector Molex - 42AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
42AH2553
Cable Assy, 5P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 42AH2553
CABLE ASSY, 5P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

CABLE ASSY, 5P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2553
Product Name Cable Assy, 5P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details