Molex Cable Assy, 5P Wtb Hermaphroditic, 2; Connector To Connector Molex 36922-0500

Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Wtb Hermaphroditic, 2; Connector To Connector Molex - 42AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Wtb Hermaphroditic, 2; Connector To Connector Molex
42AH2551
Cable Assy, 5P Wtb Hermaphroditic, 2; Connector To Connector Molex 42AH2551
CABLE ASSY, 5P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

CABLE ASSY, 5P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2551
Product Name Cable Assy, 5P Wtb Hermaphroditic, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details