Molex Cable Assy, 4P Wtb Hermaphroditic, 23.6; Connector To Connector Molex 36922-0406

Description
CABLE ASSY, 4P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Hermaphroditic, 23.6; Connector To Connector Molex - 42AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Hermaphroditic, 23.6; Connector To Connector Molex
42AH2550
Cable Assy, 4P Wtb Hermaphroditic, 23.6; Connector To Connector Molex 42AH2550
CABLE ASSY, 4P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

CABLE ASSY, 4P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2550
Product Name Cable Assy, 4P Wtb Hermaphroditic, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details