Molex Cable Assy, 4P Wtb Hermaphroditic, 11.8; Connector To Connector Molex 36922-0403

Description
CABLE ASSY, 4P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Hermaphroditic, 11.8; Connector To Connector Molex - 42AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Hermaphroditic, 11.8; Connector To Connector Molex
42AH2548
Cable Assy, 4P Wtb Hermaphroditic, 11.8; Connector To Connector Molex 42AH2548
CABLE ASSY, 4P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 4P WTB HERMAPHRODITIC, 11.8"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2548
Product Name Cable Assy, 4P Wtb Hermaphroditic, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details