Molex Cable Assy, 3P Wtb Hermaphroditic, 23.6; Connector To Connector Molex 36922-0306

Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Hermaphroditic, 23.6; Connector To Connector Molex - 42AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Hermaphroditic, 23.6; Connector To Connector Molex
42AH2544
Cable Assy, 3P Wtb Hermaphroditic, 23.6; Connector To Connector Molex 42AH2544
CABLE ASSY, 3P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

CABLE ASSY, 3P WTB HERMAPHRODITIC, 23.6"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2544
Product Name Cable Assy, 3P Wtb Hermaphroditic, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details