Molex Cable Assy, 3P Wtb Hermaphroditic, 17.7; Connector To Connector Molex 36922-0305

Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Hermaphroditic, 17.7; Connector To Connector Molex - 42AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Hermaphroditic, 17.7; Connector To Connector Molex
42AH2543
Cable Assy, 3P Wtb Hermaphroditic, 17.7; Connector To Connector Molex 42AH2543
CABLE ASSY, 3P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

CABLE ASSY, 3P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2543
Product Name Cable Assy, 3P Wtb Hermaphroditic, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details