Molex Cable Assy, 3P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 36922-0302

Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Hermaphroditic, 5.9; Connector To Connector Molex - 42AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
42AH2541
Cable Assy, 3P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 42AH2541
CABLE ASSY, 3P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

CABLE ASSY, 3P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2541
Product Name Cable Assy, 3P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details