Molex Cable Assy, 3P Wtb Hermaphroditic, 3.9; Connector To Connector Molex 36922-0301

Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes
Description
CABLE ASSY, 3P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Hermaphroditic, 3.9; Connector To Connector Molex - 42AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Hermaphroditic, 3.9; Connector To Connector Molex
42AH2540
Cable Assy, 3P Wtb Hermaphroditic, 3.9; Connector To Connector Molex 42AH2540
CABLE ASSY, 3P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

CABLE ASSY, 3P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2540
Product Name Cable Assy, 3P Wtb Hermaphroditic, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details