Molex Cable Assy, 2P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 36922-0202

Description
CABLE ASSY, 2P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Wtb Hermaphroditic, 5.9; Connector To Connector Molex - 42AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
42AH2535
Cable Assy, 2P Wtb Hermaphroditic, 5.9; Connector To Connector Molex 42AH2535
CABLE ASSY, 2P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

CABLE ASSY, 2P WTB HERMAPHRODITIC, 5.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2535
Product Name Cable Assy, 2P Wtb Hermaphroditic, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details