Molex Cable Assy, 2P Wtb Hermaphroditic, 3.9; Connector To Connector Molex 36922-0201

Description
CABLE ASSY, 2P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes
Description
CABLE ASSY, 2P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Wtb Hermaphroditic, 3.9; Connector To Connector Molex - 42AH2534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Wtb Hermaphroditic, 3.9; Connector To Connector Molex
42AH2534
Cable Assy, 2P Wtb Hermaphroditic, 3.9; Connector To Connector Molex 42AH2534
CABLE ASSY, 2P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

CABLE ASSY, 2P WTB HERMAPHRODITIC, 3.9"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2534
Product Name Cable Assy, 2P Wtb Hermaphroditic, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details