Molex Cable Assy, 2P Wtb Hermaphroditic, 2; Connector To Connector Molex 36922-0200

Description
CABLE ASSY, 2P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Wtb Hermaphroditic, 2; Connector To Connector Molex - 42AH2533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Wtb Hermaphroditic, 2; Connector To Connector Molex
42AH2533
Cable Assy, 2P Wtb Hermaphroditic, 2; Connector To Connector Molex 42AH2533
CABLE ASSY, 2P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

CABLE ASSY, 2P WTB HERMAPHRODITIC, 2"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2533
Product Name Cable Assy, 2P Wtb Hermaphroditic, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details