Molex DISC WIR ASY 6 CKT 1000MM L1NK 396 36921-0610

Description
DISC WIR ASY 6 CKT 1000MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 6 CKT 1000MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 6 CKT 1000MM L1NK 396 - 36921-0610 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 6 CKT 1000MM L1NK 396
36921-0610
DISC WIR ASY 6 CKT 1000MM L1NK 396 36921-0610
DISC WIR ASY 6 CKT 1000MM L1NK 396

DISC WIR ASY 6 CKT 1000MM L1NK 396

Buy Now
L1Nk 396 6 Circuit 1000Mm Rohs Compliant Molex - 29AH0734 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 6 Circuit 1000Mm Rohs Compliant Molex
29AH0734
L1Nk 396 6 Circuit 1000Mm Rohs Compliant Molex 29AH0734
L1NK 396 6 CIRCUIT 1000MM ROHS COMPLIANT: YES

L1NK 396 6 CIRCUIT 1000MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0610 29AH0734
Product Name DISC WIR ASY 6 CKT 1000MM L1NK 396 L1Nk 396 6 Circuit 1000Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details