Molex DISC WIR ASY 6 CKT 150MM L1NK 396 36921-0602

Description
DISC WIR ASY 6 CKT 150MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 6 CKT 150MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 6 CKT 150MM L1NK 396 - 36921-0602 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 6 CKT 150MM L1NK 396
36921-0602
DISC WIR ASY 6 CKT 150MM L1NK 396 36921-0602
DISC WIR ASY 6 CKT 150MM L1NK 396

DISC WIR ASY 6 CKT 150MM L1NK 396

Buy Now
L1Nk 396 6 Circuit 150Mm Rohs Compliant Molex - 29AH0732 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 6 Circuit 150Mm Rohs Compliant Molex
29AH0732
L1Nk 396 6 Circuit 150Mm Rohs Compliant Molex 29AH0732
L1NK 396 6 CIRCUIT 150MM ROHS COMPLIANT: YES

L1NK 396 6 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0602 29AH0732
Product Name DISC WIR ASY 6 CKT 150MM L1NK 396 L1Nk 396 6 Circuit 150Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details