Molex DISC WIR ASY 6 CKT 75MM L1NK 396 36921-0600

Description
DISC WIR ASY 6 CKT 75MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 6 CKT 75MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 6 CKT 75MM L1NK 396 - 36921-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 6 CKT 75MM L1NK 396
36921-0600
DISC WIR ASY 6 CKT 75MM L1NK 396 36921-0600
DISC WIR ASY 6 CKT 75MM L1NK 396

DISC WIR ASY 6 CKT 75MM L1NK 396

Buy Now
L1Nk 396 6 Circuit 75Mm Rohs Compliant Molex - 29AH0731 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 6 Circuit 75Mm Rohs Compliant Molex
29AH0731
L1Nk 396 6 Circuit 75Mm Rohs Compliant Molex 29AH0731
L1NK 396 6 CIRCUIT 75MM ROHS COMPLIANT: YES

L1NK 396 6 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0600 29AH0731
Product Name DISC WIR ASY 6 CKT 75MM L1NK 396 L1Nk 396 6 Circuit 75Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details