Molex DISC WIR ASY 4 CKT 300MM L1NK 396 36921-0403

Description
DISC WIR ASY 4 CKT 300MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 4 CKT 300MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 4 CKT 300MM L1NK 396 - 36921-0403 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 4 CKT 300MM L1NK 396
36921-0403
DISC WIR ASY 4 CKT 300MM L1NK 396 36921-0403
DISC WIR ASY 4 CKT 300MM L1NK 396

DISC WIR ASY 4 CKT 300MM L1NK 396

Buy Now
L1Nk 396 4 Circuit 300Mm Rohs Compliant Molex - 29AH0725 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 4 Circuit 300Mm Rohs Compliant Molex
29AH0725
L1Nk 396 4 Circuit 300Mm Rohs Compliant Molex 29AH0725
L1NK 396 4 CIRCUIT 300MM ROHS COMPLIANT: YES

L1NK 396 4 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0403 29AH0725
Product Name DISC WIR ASY 4 CKT 300MM L1NK 396 L1Nk 396 4 Circuit 300Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details