Molex DISC WIR ASY 4 CKT 150MM L1NK 396 36921-0402

Description
DISC WIR ASY 4 CKT 150MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 4 CKT 150MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 4 CKT 150MM L1NK 396 - 36921-0402 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 4 CKT 150MM L1NK 396
36921-0402
DISC WIR ASY 4 CKT 150MM L1NK 396 36921-0402
DISC WIR ASY 4 CKT 150MM L1NK 396

DISC WIR ASY 4 CKT 150MM L1NK 396

Buy Now
L1Nk 396 4 Circuit 150Mm Rohs Compliant Molex - 29AH0724 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 4 Circuit 150Mm Rohs Compliant Molex
29AH0724
L1Nk 396 4 Circuit 150Mm Rohs Compliant Molex 29AH0724
L1NK 396 4 CIRCUIT 150MM ROHS COMPLIANT: YES

L1NK 396 4 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0402 29AH0724
Product Name DISC WIR ASY 4 CKT 150MM L1NK 396 L1Nk 396 4 Circuit 150Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details